Hubbell Incorporated Straight Blade Plug 14W48BRY

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATER TIGHT, MOISTURE RESISTANT BRYANT[R] BRAND BRY MODEL
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATER TIGHT, MOISTURE RESISTANT BRYANT[R] BRAND BRY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 14W48BRY - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
14W48BRY
Straight Blade Plug 14W48BRY
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATER TIGHT, MOISTURE RESISTANT BRYANT[R] BRAND BRY MODEL
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 6-20P CONFIGURATION
  • UL 498, UL 544, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATER TIGHT, MOISTURE RESISTANT
  • BRYANT[R] BRAND
  • BRY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 14W48BRY
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details