Hubbell Wiring Device-Kellems Straight Blade Plug 14W48AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Straight Blade Plug
14W48AM
Straight Blade Plug 14W48AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 14W48AM
Product Name Straight Blade Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1-350867-0 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Industrial Power Connectors - 1254437 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
IEC 60320 C8 Snap-in Low Current Inlet with PCB Terminals - 770W-X2/10 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Straight Inlet - A31S12A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers