Hubbell Incorporated Straight Blade Plug 14W47BRY

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATER TIGHT, MOISTURE RESISTANT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405(J) BRY MODEL
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATER TIGHT, MOISTURE RESISTANT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405(J) BRY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 14W47BRY - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
14W47BRY
Straight Blade Plug 14W47BRY
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATER TIGHT, MOISTURE RESISTANT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405(J) BRY MODEL
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL 544, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATER TIGHT, MOISTURE RESISTANT
  • 18 TO 10 AWG CORD SIZE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405(J)
  • BRY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 14W47BRY
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 50 Amp 250 Volt 15-50P - S1550P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details