Hubbell Wiring Device-Kellems Straight Blade Plug 14W33AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Straight Blade Plug
14W33AM
Straight Blade Plug 14W33AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 PO

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 14W33AM
Product Name Straight Blade Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365715 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof Small Box Receptacle - D51S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers