Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1482

Description
DIE-CAST ZINC MATERIAL 5/8 INCH DIA X 1-21/32 INCH L SIZE RIGID/EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 7/8 INCH-18 UNS WIDTH ACROSS FLAT 59/64 INCH NUT SIZE 31/32 INCH
Datasheet
Description
DIE-CAST ZINC MATERIAL 5/8 INCH DIA X 1-21/32 INCH L SIZE RIGID/EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 7/8 INCH-18 UNS WIDTH ACROSS FLAT 59/64 INCH NUT SIZE 31/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1482 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1482
Rigid/EMT Conduit Combination Coupling 1482
DIE-CAST ZINC MATERIAL 5/8 INCH DIA X 1-21/32 INCH L SIZE RIGID/EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 7/8 INCH-18 UNS WIDTH ACROSS FLAT 59/64 INCH NUT SIZE 31/32 INCH
  • DIE-CAST ZINC MATERIAL
  • 5/8 INCH DIA X 1-21/32 INCH L SIZE
  • RIGID/EMT/FLEXIBLE CONDUIT USED ON
  • COMPRESSION EMT TO SCREW-IN FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 500 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • THREAD SIZE 7/8 INCH-18 UNS
  • WIDTH ACROSS FLAT 59/64 INCH
  • NUT SIZE 31/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1482
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details