Hubbell Wiring Device-Kellems Pilot Light with Lens 1475-277

Description
IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL
Datasheet
Description
IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1475-277 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
1475-277
Pilot Light with Lens 1475-277
IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL

IVORY COLOR; UL 542 APPROVAL; 277 V VOLTAGE RATING; NEON LAMP TYPE; 6 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 1475-277
Product Name Pilot Light with Lens
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1713770 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details