Hubbell Wiring Device-Kellems Straight Blade Power Plug 1462-9

Description
ANGLED TYPE; YELLOW COLOR; 14-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 14-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1462-9 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
1462-9
Straight Blade Power Plug 1462-9
ANGLED TYPE; YELLOW COLOR; 14-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

ANGLED TYPE; YELLOW COLOR; 14-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1462-9
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6808-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P - S0520PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Power Entry Modules - 1-1609158-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details