Hubbell Electrical Products Rigid/EMT Conduit Nipple 1454

Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 2-23/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 1-25/64 INCH DIAMETER 15 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 39/64 INCH-11-1/2 NPSM 145 MODEL
Datasheet
Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 2-23/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 1-25/64 INCH DIAMETER 15 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 39/64 INCH-11-1/2 NPSM 145 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1454 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
1454
Rigid/EMT Conduit Nipple 1454
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 2-23/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 1-25/64 INCH DIAMETER 15 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 39/64 INCH-11-1/2 NPSM 145 MODEL
  • 3/4 INCH OFFSET, THREADED MALE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2-23/32 INCH
  • CONDUIT BOX/PANEL USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-25/64 INCH DIAMETER
  • 15 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • HUBBELL. BRAND
  • THREAD SIZE 39/64 INCH-11-1/2 NPSM
  • 145 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1454
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details