Hubbell Electrical Products Rigid/EMT Conduit Nipple 1453

Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 2-13/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 7/16 INCH-14 NPSM 145 MODEL
Datasheet
Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 2-13/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 7/16 INCH-14 NPSM 145 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1453 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
1453
Rigid/EMT Conduit Nipple 1453
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST ZINC MATERIAL 2-13/32 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND THREAD SIZE 7/16 INCH-14 NPSM 145 MODEL
  • 3/4 INCH OFFSET, THREADED MALE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2-13/32 INCH
  • CONDUIT BOX/PANEL USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-3/16 INCH DIAMETER
  • 20 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • HUBBELL. BRAND
  • THREAD SIZE 7/16 INCH-14 NPSM
  • 145 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1453
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details