Hubbell Electrical Products Rigid/EMT Conduit Nipple 1452

Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2-27/64 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2-27/64 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1452 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
1452
Rigid/EMT Conduit Nipple 1452
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2-27/64 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • THREADED MALE, 3/4 INCH OFFSET TYPE
  • DIE CAST ZINC MATERIAL
  • 2-27/64 INCH
  • CONDUIT BOX/PANEL USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 15/16 INCH DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1452
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details