Hubbell Wiring Device-Kellems Straight Blade Power Plug 1451

Description
YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND
Datasheet
Description
YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1451 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
1451
Straight Blade Power Plug 1451
YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND

YELLOW COLOR; 14-50P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1451
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365715 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details