Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1432

Description
ZINC ELECTROPLATED STEEL MATERIAL 55/64 INCH DIA X 2-13/64 INCH L SIZE RIGID/EMT CONDUIT USED ON SET SCREW RIGID TO SET SCREW EMT INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL 55/64 INCH DIA X 2-13/64 INCH L SIZE RIGID/EMT CONDUIT USED ON SET SCREW RIGID TO SET SCREW EMT INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1432 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1432
Rigid/EMT Conduit Combination Coupling 1432
ZINC ELECTROPLATED STEEL MATERIAL 55/64 INCH DIA X 2-13/64 INCH L SIZE RIGID/EMT CONDUIT USED ON SET SCREW RIGID TO SET SCREW EMT INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 55/64 INCH DIA X 2-13/64 INCH L SIZE
  • RIGID/EMT CONDUIT USED ON
  • SET SCREW RIGID TO SET SCREW EMT INSTALLATION
  • UL 514B APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1432
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details