Hubbell Wiring Device-Kellems Straight Blade Power Plug 1431

Description
YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND
Datasheet
Description
YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1431 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
1431
Straight Blade Power Plug 1431
YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND

YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1431
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254470 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Kinetix 6200/6500 Axis Module - 2094-BMP5-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details