Hubbell Electrical Products Rigid/EMT Conduit Reducer 1393

Description
HEX HEAD TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-29/32 INCH W SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
Datasheet
Description
HEX HEAD TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-29/32 INCH W SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1393 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1393
Rigid/EMT Conduit Reducer 1393
HEX HEAD TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-29/32 INCH W SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
  • HEX HEAD TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4-29/32 INCH W SIZE
  • RACEWAY FITTING USED ON
  • 2-1/2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • 10 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1393
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details