Hubbell Electrical Products Rigid/EMT Conduit Reducer 1391

Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-5/8 INCH ID X 4-3/8 INCH L SIZE RACEWAY FITTING USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
Datasheet
Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-5/8 INCH ID X 4-3/8 INCH L SIZE RACEWAY FITTING USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1391 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1391
Rigid/EMT Conduit Reducer 1391
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-5/8 INCH ID X 4-3/8 INCH L SIZE RACEWAY FITTING USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE
  • FLAT TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3-5/8 INCH ID X 4-3/8 INCH L SIZE
  • RACEWAY FITTING USED ON
  • 3 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • 10 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1391
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details