Hubbell Electrical Products Rigid/EMT Conduit Reducer 1387

Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 3 INCH ID X 3-13/16 INCH L SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 PER CARTON STANDARD PACKAGE
Datasheet
Description
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 3 INCH ID X 3-13/16 INCH L SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1387 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1387
Rigid/EMT Conduit Reducer 1387
FLAT TYPE ZINC ELECTROPLATED STEEL MATERIAL 3 INCH ID X 3-13/16 INCH L SIZE RACEWAY FITTING USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 PER CARTON STANDARD PACKAGE
  • FLAT TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3 INCH ID X 3-13/16 INCH L SIZE
  • RACEWAY FITTING USED ON
  • 2-1/2 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • 25 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1387
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details