Hubbell Wiring Device-Kellems Pilot Light with Lens 1375-220

Description
BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet
Description
BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1375-220 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
1375-220
Pilot Light with Lens 1375-220
BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 1375-220
Product Name Pilot Light with Lens
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713787 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Pilot Light - 32850114 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps; LED Lamps
LED Color Green
Rated Current 10 amps
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details