Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1353

Description
ZINC ELECTROPLATED STEEL MATERIAL 1-3/8 INCH DIA X 1-17/32 INCH L SIZE RIGID/EMT CONDUIT USED ON THREADED RIGID TO COMPRESSION EMT INSTALLATION 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND 135 MODEL
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL 1-3/8 INCH DIA X 1-17/32 INCH L SIZE RIGID/EMT CONDUIT USED ON THREADED RIGID TO COMPRESSION EMT INSTALLATION 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND 135 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1353 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1353
Rigid/EMT Conduit Combination Coupling 1353
ZINC ELECTROPLATED STEEL MATERIAL 1-3/8 INCH DIA X 1-17/32 INCH L SIZE RIGID/EMT CONDUIT USED ON THREADED RIGID TO COMPRESSION EMT INSTALLATION 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE HUBBELL. BRAND 135 MODEL
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1-3/8 INCH DIA X 1-17/32 INCH L SIZE
  • RIGID/EMT CONDUIT USED ON
  • THREADED RIGID TO COMPRESSION EMT INSTALLATION
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • HUBBELL. BRAND
  • 135 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1353
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details