Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1352

Description
ZINC ELECTROPLATED STEEL MATERIAL 1-1/8 INCH DIA X 1-11/32 INCH L SIZE RIGID/EMT CONDUIT USED ON THREADED RIGID TO COMPRESSION EMT INSTALLATION 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL 1-1/8 INCH DIA X 1-11/32 INCH L SIZE RIGID/EMT CONDUIT USED ON THREADED RIGID TO COMPRESSION EMT INSTALLATION 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1352 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1352
Rigid/EMT Conduit Combination Coupling 1352
ZINC ELECTROPLATED STEEL MATERIAL 1-1/8 INCH DIA X 1-11/32 INCH L SIZE RIGID/EMT CONDUIT USED ON THREADED RIGID TO COMPRESSION EMT INSTALLATION 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1-1/8 INCH DIA X 1-11/32 INCH L SIZE
  • RIGID/EMT CONDUIT USED ON
  • THREADED RIGID TO COMPRESSION EMT INSTALLATION
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1352
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details