Hubbell Incorporated Quad Receptacle 1254YP

Description
RUGGED LEXAN[R] MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HP WITH PILOT LIGHT
Datasheet
Description
RUGGED LEXAN[R] MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HP WITH PILOT LIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 1254YP - Hubbell Incorporated
Orange, CT, USA
Quad Receptacle
1254YP
Quad Receptacle 1254YP
RUGGED LEXAN[R] MATERIAL YELLOW COLOR 5-15R CONFIGURATION UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HP WITH PILOT LIGHT
  • RUGGED LEXAN[R] MATERIAL
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • POWER RATING 0.5 HP
  • WITH PILOT LIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 1254YP
Product Name Quad Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers