QUAD TYPE
BLUE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
QUADPLEX[R] BRAND
APPLICABLE STANDARD ANSI, IEEE C62.41
MATERIAL LEXAN[R]
1254 MODEL
Hubbell Incorporated
Done
Datasheet
Description
QUAD TYPE
BLUE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
QUADPLEX[R] BRAND
APPLICABLE STANDARD ANSI, IEEE C62.41
MATERIAL LEXAN[R]
1254 MODEL
QUAD TYPE
BLUE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
QUADPLEX[R] BRAND
APPLICABLE STANDARD ANSI, IEEE C62.41
MATERIAL LEXAN[R]
1254 MODEL