Hubbell Incorporated Quad Receptacle 1254BLK

Description
LEXAN[R] MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HORSE POWER
Datasheet
Description
LEXAN[R] MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HORSE POWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 1254BLK - Hubbell Incorporated
Orange, CT, USA
Quad Receptacle
1254BLK
Quad Receptacle 1254BLK
LEXAN[R] MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 0.5 HORSE POWER
  • LEXAN[R] MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • POWER RATING 0.5 HORSE POWER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 1254BLK
Product Name Quad Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609930-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details