Hubbell Wiring Device-Kellems Straight Blade Low Power Plug 123-P

Description
PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet
Description
PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Low Power Plug
123-P
Straight Blade Low Power Plug 123-P
PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H

PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 123-P
Product Name Straight Blade Low Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3701-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3001RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Solar Connectors - 1-2508591-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details