14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION;
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Single Phase Surge Suppressors |
| Product Number | 1224-SH |
| Product Name | Surge Suppressor |
| Surge Current | 200000 amps |