Hubbell Wiring Device-Kellems Surge Suppressor 1220-TWM

Description
4 INCH W X 3 INCH D X 6 INCH H SIZE; 12 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND C
Datasheet
Description
4 INCH W X 3 INCH D X 6 INCH H SIZE; 12 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 1220-TWM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppressor
1220-TWM
Surge Suppressor 1220-TWM
4 INCH W X 3 INCH D X 6 INCH H SIZE; 12 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND C

4 INCH W X 3 INCH D X 6 INCH H SIZE; 12 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Three Phase Surge Suppressors
Product Number 1220-TWM
Product Name Surge Suppressor
Mounting Flush Mount
Unlock Full Specs
to access all available technical data