Hubbell Wiring Device-Kellems Surge Suppressor 1220-TWLI

Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; L-N
Datasheet
Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; L-N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 1220-TWLI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppressor
1220-TWLI
Surge Suppressor 1220-TWLI
14 INCH W X 8 INCH D X 16 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; L-N

14 INCH W X 8 INCH D X 16 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; L-N

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Three Phase Surge Suppressors
Product Number 1220-TWLI
Product Name Surge Suppressor
Mounting Flush Mount
Standards UL
Surge Current 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/15
Technology Integriertes bypassrelais
Surge Current 25 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Mounting In-line or Integrally Attached
Technology Metal Oxide Varistor
Features Integral Grounding Wire; NEMA Enclosure (optional feature)
View Details
Surge Protection Devices - 101795 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details
Schneider Electric Surge Protection
Specs
Mounting DIN Rail
Technology Metal Oxide Varistor
Standards CSA Mark; IEC; UL; cUL
View Details