Hubbell Wiring Device-Kellems Surge Suppressor 1220-TWH

Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONF
Datasheet
Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 1220-TWH - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppressor
1220-TWH
Surge Suppressor 1220-TWH
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONF

14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONF

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Three Phase Surge Suppressors
Product Number 1220-TWH
Product Name Surge Suppressor
Surge Current 200000 amps
Unlock Full Specs
to access all available technical data