14 INCH W X 8 INCH D X 16 INCH H SIZE; TERMINAL BLOCK CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Three Phase Surge Suppressors |
| Product Number | 1220-TWES |
| Product Name | Surge Suppressor |
| Mounting | Flush Mount |
| Standards | UL |
| Surge Current | 200000 amps |