Hubbell Electrical Products Rigid/EMT Conduit Reducer 1175

Description
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE THICKNESS 1-1/2 INCH
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE THICKNESS 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1175 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1175
Rigid/EMT Conduit Reducer 1175
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 5 PER CARTON STANDARD PACKAGE THICKNESS 1-1/2 INCH
  • THREADED TYPE
  • ZINC ELECTROPLATED IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • THICKNESS 1-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1175
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details