Hubbell Electrical Products Rigid/EMT Conduit Reducer 1160

Description
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE THICKNESS 1-5/16 INCH
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE THICKNESS 1-5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1160 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1160
Rigid/EMT Conduit Reducer 1160
THREADED TYPE ZINC ELECTROPLATED IRON MATERIAL RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE THICKNESS 1-5/16 INCH
  • THREADED TYPE
  • ZINC ELECTROPLATED IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • THICKNESS 1-5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1160
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details