Hubbell Electrical Products Rigid/EMT Conduit Reducer 1156

Description
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-21/64 INCH DIA X 27/32 INCH L SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE
Datasheet
Description
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-21/64 INCH DIA X 27/32 INCH L SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1156 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1156
Rigid/EMT Conduit Reducer 1156
MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-21/64 INCH DIA X 27/32 INCH L SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE
  • MALE/FEMALE THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2-21/64 INCH DIA X 27/32 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1156
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details