Hubbell Electrical Products Rigid/EMT Conduit Reducer 1154

Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 27/32 INCH 11 MODEL
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 27/32 INCH 11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1154 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1154
Rigid/EMT Conduit Reducer 1154
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 27/32 INCH 11 MODEL
  • THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • HUBBELL. BRAND
  • THICKNESS 27/32 INCH
  • 11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1154
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details