Hubbell Electrical Products Rigid/EMT Conduit Reducer 1152

Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 27/32 INCH 11 MODEL
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 27/32 INCH 11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1152 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1152
Rigid/EMT Conduit Reducer 1152
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE HUBBELL. BRAND THICKNESS 27/32 INCH 11 MODEL
  • THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • HUBBELL. BRAND
  • THICKNESS 27/32 INCH
  • 11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1152
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details