Hubbell Electrical Products Rigid/EMT Conduit Reducer 1148

Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 50 PER CARTON STANDARD PACKAGE THICKNESS 23/32 INCH
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 50 PER CARTON STANDARD PACKAGE THICKNESS 23/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1148 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
1148
Rigid/EMT Conduit Reducer 1148
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL, UL (CANADA AND US) APPROVAL 50 PER CARTON STANDARD PACKAGE THICKNESS 23/32 INCH
  • THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL, UL (CANADA AND US) APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • THICKNESS 23/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1148
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details