Hubbell Wiring Device-Kellems Straight Blade Plug 111-MC

Description
RUBBER MATERIAL; BLACK COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H
Datasheet
Description
RUBBER MATERIAL; BLACK COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 111-MC - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
111-MC
Straight Blade Plug 111-MC
RUBBER MATERIAL; BLACK COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H

RUBBER MATERIAL; BLACK COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 111-MC
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868603 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365676 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q307-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
4 suppliers
IP44 Splashproof Straight Inlet - A51S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details