Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1045

Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-13/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 11/32 INCH PACKAGING QUANTITY 200 PER CARTON
Datasheet
Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-13/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 11/32 INCH PACKAGING QUANTITY 200 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1045 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1045
Rigid/EMT Conduit Plug/Cap 1045
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-13/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 11/32 INCH PACKAGING QUANTITY 200 PER CARTON
  • ROUND, KNOCKOUT SEAL, 1-PIECE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 1-13/16 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CORROSION RESISTANT
  • HEIGHT 11/32 INCH
  • PACKAGING QUANTITY 200 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1045
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products