Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1043

Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-15/64 INCH DIAMETER 3/4 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 5/16 INCH PACKAGING QUANTITY 1000 PER CARTON
Datasheet
Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-15/64 INCH DIAMETER 3/4 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 5/16 INCH PACKAGING QUANTITY 1000 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1043 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1043
Rigid/EMT Conduit Plug/Cap 1043
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-15/64 INCH DIAMETER 3/4 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 5/16 INCH PACKAGING QUANTITY 1000 PER CARTON
  • ROUND, KNOCKOUT SEAL, 1-PIECE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 1-15/64 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CORROSION RESISTANT
  • HEIGHT 5/16 INCH
  • PACKAGING QUANTITY 1000 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1043
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details