Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1042

Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-5/64 INCH DIAMETER 1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 23/64 INCH PACKAGING QUANTITY 1000 PER CARTON
Datasheet
Description
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-5/64 INCH DIAMETER 1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 23/64 INCH PACKAGING QUANTITY 1000 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1042 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1042
Rigid/EMT Conduit Plug/Cap 1042
ROUND, KNOCKOUT SEAL, 1-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 1-5/64 INCH DIAMETER 1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 23/64 INCH PACKAGING QUANTITY 1000 PER CARTON
  • ROUND, KNOCKOUT SEAL, 1-PIECE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 1-5/64 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CORROSION RESISTANT
  • HEIGHT 23/64 INCH
  • PACKAGING QUANTITY 1000 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1042
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details