Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1040

Description
KNOCKOUT SEAL, 2-PIECE TYPE STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 4-3/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE HUBBELL. BRAND HEIGHT 5/8 INCH
Datasheet
Description
KNOCKOUT SEAL, 2-PIECE TYPE STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 4-3/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE HUBBELL. BRAND HEIGHT 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1040 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1040
Rigid/EMT Conduit Plug/Cap 1040
KNOCKOUT SEAL, 2-PIECE TYPE STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 4-3/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE HUBBELL. BRAND HEIGHT 5/8 INCH
  • KNOCKOUT SEAL, 2-PIECE TYPE
  • STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 4-3/8 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • HUBBELL. BRAND
  • HEIGHT 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1040
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details