Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1039

Description
KNOCKOUT SEAL, 2-PIECE TYPE STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 3-13/16 INCH DIAMETER 3 INCH TRADE SIZE HUBBELL. BRAND HEIGHT 5/8 INCH
Datasheet
Description
KNOCKOUT SEAL, 2-PIECE TYPE STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 3-13/16 INCH DIAMETER 3 INCH TRADE SIZE HUBBELL. BRAND HEIGHT 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1039 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1039
Rigid/EMT Conduit Plug/Cap 1039
KNOCKOUT SEAL, 2-PIECE TYPE STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 3-13/16 INCH DIAMETER 3 INCH TRADE SIZE HUBBELL. BRAND HEIGHT 5/8 INCH
  • KNOCKOUT SEAL, 2-PIECE TYPE
  • STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 3-13/16 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • HUBBELL. BRAND
  • HEIGHT 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1039
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details