Hubbell Wiring Device-Kellems Low Voltage Lighting Control Transformer 1038

Description
2-WIRE RELAY CONTROL APPLICATION; 4 INCH SQUARE BOX MOUNTING; 75 VA POWER RATING; LEAD WIRE, SCREW TERMINAL TYPE; 120 VAC PRIMARY VOLTAGE; 24 VAC SECONDARY VOLTAGE; OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
Datasheet
Description
2-WIRE RELAY CONTROL APPLICATION; 4 INCH SQUARE BOX MOUNTING; 75 VA POWER RATING; LEAD WIRE, SCREW TERMINAL TYPE; 120 VAC PRIMARY VOLTAGE; 24 VAC SECONDARY VOLTAGE; OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Control Transformer - 1038 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Low Voltage Lighting Control Transformer
1038
Low Voltage Lighting Control Transformer 1038
2-WIRE RELAY CONTROL APPLICATION; 4 INCH SQUARE BOX MOUNTING; 75 VA POWER RATING; LEAD WIRE, SCREW TERMINAL TYPE; 120 VAC PRIMARY VOLTAGE; 24 VAC SECONDARY VOLTAGE; OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W

2-WIRE RELAY CONTROL APPLICATION; 4 INCH SQUARE BOX MOUNTING; 75 VA POWER RATING; LEAD WIRE, SCREW TERMINAL TYPE; 120 VAC PRIMARY VOLTAGE; 24 VAC SECONDARY VOLTAGE; OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Transformers
Product Number 1038
Product Name Low Voltage Lighting Control Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - 125BSE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 4.00E6 Hz
View Details