Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap 1037

Description
OCTAGONAL, KNOCKOUT SEAL, 2-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 3-3/16 INCH DIAMETER 2-1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 5/8 INCH PACKAGING QUANTITY 10 PER CARTON
Datasheet
Description
OCTAGONAL, KNOCKOUT SEAL, 2-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 3-3/16 INCH DIAMETER 2-1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 5/8 INCH PACKAGING QUANTITY 10 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1037 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
1037
Rigid/EMT Conduit Plug/Cap 1037
OCTAGONAL, KNOCKOUT SEAL, 2-PIECE TYPE ZINC ELECTROPLATED STEEL MATERIAL CONDUIT BOX/PANELBOARD USED ON UL 514B APPROVAL 3-3/16 INCH DIAMETER 2-1/2 INCH TRADE SIZE CORROSION RESISTANT HEIGHT 5/8 INCH PACKAGING QUANTITY 10 PER CARTON
  • OCTAGONAL, KNOCKOUT SEAL, 2-PIECE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • CONDUIT BOX/PANELBOARD USED ON
  • UL 514B APPROVAL
  • 3-3/16 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • CORROSION RESISTANT
  • HEIGHT 5/8 INCH
  • PACKAGING QUANTITY 10 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1037
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details