Hubbell Wiring Device-Kellems Straight Blade Power Connector 1033

Description
NYLON MATERIAL; YELLOW COLOR; 10-30R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 10-30R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - 1033 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Connector
1033
Straight Blade Power Connector 1033
NYLON MATERIAL; YELLOW COLOR; 10-30R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE

NYLON MATERIAL; YELLOW COLOR; 10-30R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1033
Product Name Straight Blade Power Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/250V White Australian In-Line Plug - 88010450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 15A
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Heavy Duty Power Connectors - 403001 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details