Hubbell Wiring Device-Kellems Straight Blade Plug 101-W

Description
WHITE COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
Datasheet
Description
WHITE COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 101-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
101-W
Straight Blade Plug 101-W
WHITE COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H

WHITE COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 101-W
Product Name Straight Blade Plug
Device Type Plug
Applications Residential
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254458 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details