Hubbell Wiring Device-Kellems Deluxe Cord Grip, Pg21, Male, Alum; Thread Size Imperial Hubbell Wiring Devices 074PG21010

Description
DELUXE CORD GRIP, PG21, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:
Datasheet
Description
DELUXE CORD GRIP, PG21, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Pg21, Male, Alum; Thread Size Imperial Hubbell Wiring Devices - 14C6711 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Pg21, Male, Alum; Thread Size Imperial Hubbell Wiring Devices
14C6711
Deluxe Cord Grip, Pg21, Male, Alum; Thread Size Imperial Hubbell Wiring Devices 14C6711
DELUXE CORD GRIP, PG21, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:

DELUXE CORD GRIP, PG21, MALE, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 14C6711
Product Name Deluxe Cord Grip, Pg21, Male, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 116948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2559 to 0.5315 inch (6.5 to 13.5 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details