Hubbell Wiring Device-Kellems Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices 074M251247

Description
DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes
Datasheet
Description
DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices - 01J4492 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices
01J4492
Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices 01J4492
DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes

DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4492
Product Name Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Black Plastic M20x1.5 Vent Cable Gland - MIV-CA20B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 2101318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248631 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details