Hubbell Wiring Device-Kellems Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices 074M25017

Description
DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum
Datasheet
Description
DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices - 01J4491 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices
01J4491
Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices 01J4491
DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum

DELUXE CORD GRIP, MALE, M25, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4491
Product Name Deluxe Cord Grip, Male, M25, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 127170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details