Hubbell Wiring Device-Kellems Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices 073-04-1276

Description
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:8.1mm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:16.51cm RoHS Compliant: NA
Datasheet
Description
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:8.1mm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:16.51cm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices - 50B4075 - Newark, An Avnet Company
Chicago, IL, United States
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
50B4075
Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices 50B4075
BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:8.1mm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:16.51cm RoHS Compliant: NA

BUS DROP GRIP, SINGLE EYE, BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:8.1mm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:16.51cm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50B4075
Product Name Bus Drop Grip, Single Eye, Braided; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269095 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 2.01 inch (51 mm)
Length 48.03 inch (1220 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details