Hubbard-Hall Inc. Hot Black Oxide Conversion Coating Liquid Black Magic™ ABM

Description
Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants, and surfactants, is the standard against which all other black oxide processes are compared for performance and quality. Liquid Black Magic™ ABM is recommended for black oxide installations where it is desired to automate the replenishment additions of the blackening salt solution through a pump and liquid level control system. It is also ideal for the initial charging of black oxide baths which will be replenished with our conventional, dust free, powdered "Activated" Black Magic™ "Plus" salts. FEATURES AND BENEFITS Liquid Concentrate 5 ¾ lbs per gallon bluing salts Economical dark black appearance Temperature 282 to 290 F Military Spec MIL C 13924, Mil C 46110, AMS 2485 RoHS and REACH Compliant Excellent for paint adhesion Wear-in Break-in function Forms Magnetite Fe3O4 No dimensional change No build up on threaded parts TYPICAL APPLICATIONS Sporting Arms Gun Bluing Black Body heat absorption Optics, non-reflective Automotive Fasteners Hand Tools, Impact Tools
Datasheet
Description
Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants, and surfactants, is the standard against which all other black oxide processes are compared for performance and quality. Liquid Black Magic™ ABM is recommended for black oxide installations where it is desired to automate the replenishment additions of the blackening salt solution through a pump and liquid level control system. It is also ideal for the initial charging of black oxide baths which will be replenished with our conventional, dust free, powdered "Activated" Black Magic™ "Plus" salts. FEATURES AND BENEFITS Liquid Concentrate 5 ¾ lbs per gallon bluing salts Economical dark black appearance Temperature 282 to 290 F Military Spec MIL C 13924, Mil C 46110, AMS 2485 RoHS and REACH Compliant Excellent for paint adhesion Wear-in Break-in function Forms Magnetite Fe3O4 No dimensional change No build up on threaded parts TYPICAL APPLICATIONS Sporting Arms Gun Bluing Black Body heat absorption Optics, non-reflective Automotive Fasteners Hand Tools, Impact Tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Black Oxide Conversion Coating - Liquid Black Magic™ ABM - Hubbard-Hall Inc.
Waterbury, CT, USA
Hot Black Oxide Conversion Coating
Liquid Black Magic™ ABM
Hot Black Oxide Conversion Coating Liquid Black Magic™ ABM
Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants, and surfactants, is the standard against which all other black oxide processes are compared for performance and quality. Liquid Black Magic™ ABM is recommended for black oxide installations where it is desired to automate the replenishment additions of the blackening salt solution through a pump and liquid level control system. It is also ideal for the initial charging of black oxide baths which will be replenished with our conventional, dust free, powdered "Activated" Black Magic™ "Plus" salts. FEATURES AND BENEFITS Liquid Concentrate 5 ¾ lbs per gallon bluing salts Economical dark black appearance Temperature 282 to 290 F Military Spec MIL C 13924, Mil C 46110, AMS 2485 RoHS and REACH Compliant Excellent for paint adhesion Wear-in Break-in function Forms Magnetite Fe3O4 No dimensional change No build up on threaded parts TYPICAL APPLICATIONS Sporting Arms Gun Bluing Black Body heat absorption Optics, non-reflective Automotive Fasteners Hand Tools, Impact Tools

Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants, and surfactants, is the standard against which all other black oxide processes are compared for performance and quality. Liquid Black Magic™ ABM is recommended for black oxide installations where it is desired to automate the replenishment additions of the blackening salt solution through a pump and liquid level control system. It is also ideal for the initial charging of black oxide baths which will be replenished with our conventional, dust free, powdered "Activated" Black Magic™ "Plus" salts.

FEATURES AND BENEFITS

  • Liquid Concentrate 5 ¾ lbs per gallon bluing salts
  • Economical dark black appearance
  • Temperature 282 to 290 F
  • Military Spec MIL C 13924, Mil C 46110, AMS 2485
  • RoHS and REACH Compliant
  • Excellent for paint adhesion
  • Wear-in Break-in function
  • Forms Magnetite Fe3O4
  • No dimensional change
  • No build up on threaded parts

TYPICAL APPLICATIONS

  • Sporting Arms Gun Bluing
  • Black Body heat absorption
  • Optics, non-reflective
  • Automotive
  • Fasteners
  • Hand Tools, Impact Tools
Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Industrial Coatings
Product Number Liquid Black Magic™ ABM
Product Name Hot Black Oxide Conversion Coating
Type Coating; Primer
Chemistry Conversion
Substrate Metallic
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

MW-4373 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
PEEK Polymer Coatings - VICOTE® F808/ F809/ F810 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details