Huawei Technologies Co., Ltd. Uninterruptible Power System (UPS) UPS5000-A Series

Description
The UPS5000-A is an online, double-conversion Uninterruptable Power Supply (UPS) that features high reliability, high efficiency, and high power density. The all-digital control technology provides excellent output in harsh work environments, which supplies uninterruptable power to large- and medium-size data centers. AC power is rated at 380V/400V/415V AC for medium and large data centers, scheduling centers, control centers, and management centers. Input and Output Systems Three-phase, five-wire Rated Voltage 380V/400V/415V AC Battery Voltage 360V to 380V DC (Number of batteries: 30 to 40, 32 by default) Overload Capacity Inverter: 110% load for 60 min; 125% load for 10 min; 150% load for 1 min Output Power Factor 1
Description
The UPS5000-A is an online, double-conversion Uninterruptable Power Supply (UPS) that features high reliability, high efficiency, and high power density. The all-digital control technology provides excellent output in harsh work environments, which supplies uninterruptable power to large- and medium-size data centers. AC power is rated at 380V/400V/415V AC for medium and large data centers, scheduling centers, control centers, and management centers. Input and Output Systems Three-phase, five-wire Rated Voltage 380V/400V/415V AC Battery Voltage 360V to 380V DC (Number of batteries: 30 to 40, 32 by default) Overload Capacity Inverter: 110% load for 60 min; 125% load for 10 min; 150% load for 1 min Output Power Factor 1

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power System (UPS) - UPS5000-A Series - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Uninterruptible Power System (UPS)
UPS5000-A Series
Uninterruptible Power System (UPS) UPS5000-A Series
The UPS5000-A is an online, double-conversion Uninterruptable Power Supply (UPS) that features high reliability, high efficiency, and high power density. The all-digital control technology provides excellent output in harsh work environments, which supplies uninterruptable power to large- and medium-size data centers. AC power is rated at 380V/400V/415V AC for medium and large data centers, scheduling centers, control centers, and management centers. Input and Output Systems Three-phase, five-wire Rated Voltage 380V/400V/415V AC Battery Voltage 360V to 380V DC (Number of batteries: 30 to 40, 32 by default) Overload Capacity Inverter: 110% load for 60 min; 125% load for 10 min; 150% load for 1 min Output Power Factor 1

The UPS5000-A is an online, double-conversion Uninterruptable Power Supply (UPS) that features high reliability, high efficiency, and high power density. The all-digital control technology provides excellent output in harsh work environments, which supplies uninterruptable power to large- and medium-size data centers.

AC power is rated at 380V/400V/415V AC for medium and large data centers, scheduling centers, control centers, and management centers.

Input and Output SystemsThree-phase, five-wire
Rated Voltage380V/400V/415V AC
Battery Voltage360V to 380V DC (Number of batteries: 30 to 40, 32 by default)
Overload CapacityInverter: 110% load for 60 min; 125% load for 10 min; 150% load for 1 min
Output Power Factor1
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Number UPS5000-A Series
Product Name Uninterruptible Power System (UPS)
Protection Under Voltage
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10249 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Interfaces None
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Edition; CSA 22.2 107.3-14 3rd Edition; IEC 62040-2, Category C3; (QHUJ\6WDUFHUWL¿HGDV9HU
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Standards / Compliance CE RoHS ISO9001 CCC
Volt-Amp Rating 200 kVA
View Details
Uninterruptible Power Systems -  - Toshiba America, Inc.
Specs
Volt-Amp Rating 1 to 22 kVA
Watt Rating 13.5 to 16000 kwatts
Wires 4-Wire
View Details